Broadcom Inc. Encoders - HEDS-9731#252 HEDS-9731#252

Description
Manufacturer: Broadcom Limited Win Source Part Number: 723814-HEDS-9731#252 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 723814-HEDS-9731#252 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9731#252
723814-HEDS-9731#252
Encoders - HEDS-9731#252 723814-HEDS-9731#252
Manufacturer: Broadcom Limited Win Source Part Number: 723814-HEDS-9731#252 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Quadrature (Incremental) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 300 LPI Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 723814-HEDS-9731#252
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Right Angle
Output Type: Quadrature (Incremental)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 300 LPI
Detent: No
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 723814-HEDS-9731#252
Product Name Encoders - HEDS-9731#252
Supply Voltage 2.8V ~ 5.2V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TVP5158PNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details