Broadcom Inc. Encoders - HEDS-9730#A54 HEDS-9730#A54

Description
Manufacturer: Broadcom Limited Win Source Part Number: 718494-HEDS-9730#A54 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 718494-HEDS-9730#A54 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9730#A54
718494-HEDS-9730#A54
Encoders - HEDS-9730#A54 718494-HEDS-9730#A54
Manufacturer: Broadcom Limited Win Source Part Number: 718494-HEDS-9730#A54 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 718494-HEDS-9730#A54
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Vertical
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 718494-HEDS-9730#A54
Product Name Encoders - HEDS-9730#A54
Supply Voltage 2.8V ~ 5.2V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD720JP - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147MG4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW9910-NB2-GR - Lingto Electronic Limited
Specs
Package Type 48-VFQFN Exposed Pad
View Details