Broadcom Inc. Encoders - HEDS-9720#L54 HEDS-9720#L54

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920157-HEDS-9720#L54 Series: HEDS Features: Rotary Encoder Optical 120 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9720 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920157-HEDS-9720#L54 Series: HEDS Features: Rotary Encoder Optical 120 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9720 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9720#L54 - 920157-HEDS-9720#L54 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9720#L54
920157-HEDS-9720#L54
Encoders - HEDS-9720#L54 920157-HEDS-9720#L54
Manufacturer: Broadcom Limited Win Source Part Number: 920157-HEDS-9720#L54 Series: HEDS Features: Rotary Encoder Optical 120 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Family Name: HEDS-9720 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 920157-HEDS-9720#L54
Series: HEDS
Features: Rotary Encoder Optical 120 LPI Quadrature (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount
Family Name: HEDS-9720
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920157-HEDS-9720#L54
Product Name Encoders - HEDS-9720#L54
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - TVP5158IPNPQ1 - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details