Broadcom Inc. Encoders - HEDS-9711#R50 HEDS-9711#R50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 753479-HEDS-9711#R50 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Quadrature (Analog) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 LPI Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 753479-HEDS-9711#R50 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Quadrature (Analog) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 LPI Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9711#R50
753479-HEDS-9711#R50
Encoders - HEDS-9711#R50 753479-HEDS-9711#R50
Manufacturer: Broadcom Limited Win Source Part Number: 753479-HEDS-9711#R50 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Right Angle Output Type: Quadrature (Analog) Actuator Type: Codestrip Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 LPI Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 753479-HEDS-9711#R50
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Right Angle
Output Type: Quadrature (Analog)
Actuator Type: Codestrip Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 200 LPI
Detent: No
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 753479-HEDS-9711#R50
Product Name Encoders - HEDS-9711#R50
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - ADV7181BST - Lingto Electronic Limited
Specs
Package Type QFP; 64-LQFP
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - M38510/36001BEA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details