Broadcom Inc. Encoders - HEDS-9700#H52 HEDS-9700#H52

Description
Manufacturer: Broadcom Limited Win Source Part Number: 723813-HEDS-9700#H52 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 723813-HEDS-9700#H52 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9700#H52
723813-HEDS-9700#H52
Encoders - HEDS-9700#H52 723813-HEDS-9700#H52
Manufacturer: Broadcom Limited Win Source Part Number: 723813-HEDS-9700#H52 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 723813-HEDS-9700#H52
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Vertical
Output Type: Quadrature (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 400
Detent: No
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 723813-HEDS-9700#H52
Product Name Encoders - HEDS-9700#H52
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC148 8-Line To 3-Line Priority Encoders - SN54HC148J - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details