Broadcom Inc. Encoders - HEDS-9202-R00 HEDS-9202-R00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873496-HEDS-9202-R00 Series: HEDS Features: Rotary Encoder Optical 200 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873496-HEDS-9202-R00 Series: HEDS Features: Rotary Encoder Optical 200 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9202-R00 - 873496-HEDS-9202-R00 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9202-R00
873496-HEDS-9202-R00
Encoders - HEDS-9202-R00 873496-HEDS-9202-R00
Manufacturer: Broadcom Limited Win Source Part Number: 873496-HEDS-9202-R00 Series: HEDS Features: Rotary Encoder Optical 200 LPI Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 873496-HEDS-9202-R00
Series: HEDS
Features: Rotary Encoder Optical 200 LPI Quadrature (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 873496-HEDS-9202-R00
Product Name Encoders - HEDS-9202-R00
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5158IPNPRQ1 - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers