Broadcom Inc. Linear Optical Incremental Encoder Modules HEDS-9200#360

Description
The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through four 0.025 inch square pins located on 0.1 inch centers. Five standard resolutions between 4.72 counts per mm (120 counts per inch) and 7.87 counts per mm (200 counts per inch) are available. Consult your local Avago sales representatives for other resolutions ranging from 1.5 to 7.87 counts per mm (40 to 200 counts per inch).
Description
The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through four 0.025 inch square pins located on 0.1 inch centers. Five standard resolutions between 4.72 counts per mm (120 counts per inch) and 7.87 counts per mm (200 counts per inch) are available. Consult your local Avago sales representatives for other resolutions ranging from 1.5 to 7.87 counts per mm (40 to 200 counts per inch).

Suppliers

Company
Product
Description
Supplier Links
Linear Optical Incremental Encoder Modules - HEDS-9200#360 - Broadcom Inc.
San Jose, CA, USA
Linear Optical Incremental Encoder Modules
HEDS-9200#360
Linear Optical Incremental Encoder Modules HEDS-9200#360
The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through four 0.025 inch square pins located on 0.1 inch centers. Five standard resolutions between 4.72 counts per mm (120 counts per inch) and 7.87 counts per mm (200 counts per inch) are available. Consult your local Avago sales representatives for other resolutions ranging from 1.5 to 7.87 counts per mm (40 to 200 counts per inch).

The HEDS-9200 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with a codestrip, this module detects linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and a unique photodetector array, the module is extremely tolerant to mounting misalignment.

The two channel digital outputs and the single 5 V supply input are accessed through four 0.025 inch square pins located on 0.1 inch centers.

Five standard resolutions between 4.72 counts per mm (120 counts per inch) and 7.87 counts per mm (200 counts per inch) are available. Consult your local Avago sales representatives for other resolutions ranging from 1.5 to 7.87 counts per mm (40 to 200 counts per inch).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Linear Position Sensors
Product Number HEDS-9200#360
Product Name Linear Optical Incremental Encoder Modules
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

CD150 Potentiometer Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details