Broadcom Inc. Encoders - HEDS-9200#360 HEDS-9200#360

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775894-HEDS-9200#360 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9200 Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9200-360; HEDS-9200-Q00; HEDS-9200-300; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775894-HEDS-9200#360 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9200 Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9200-360; HEDS-9200-Q00; HEDS-9200-300; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9200#360 - 775894-HEDS-9200#360 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9200#360
775894-HEDS-9200#360
Encoders - HEDS-9200#360 775894-HEDS-9200#360
Manufacturer: Broadcom Limited Win Source Part Number: 775894-HEDS-9200#360 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codestrip Not Included Built in Switch: No Family Name: HEDS-9200 Encoder Type: Optical Pulses per Revolution: 360 LPI Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9200-360; HEDS-9200-Q00; HEDS-9200-300; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775894-HEDS-9200#360
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codestrip Not Included
Built in Switch: No
Family Name: HEDS-9200
Encoder Type: Optical
Pulses per Revolution: 360 LPI
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9200-360; HEDS-9200-Q00; HEDS-9200-300;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775894-HEDS-9200#360
Product Name Encoders - HEDS-9200#360
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details