Broadcom Inc. Encoders - HEDS-9140#G00 HEDS-9140#G00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 723812-HEDS-9140#G00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 723812-HEDS-9140#G00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-9140#G00 - 723812-HEDS-9140#G00 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-9140#G00
723812-HEDS-9140#G00
Encoders - HEDS-9140#G00 723812-HEDS-9140#G00
Manufacturer: Broadcom Limited Win Source Part Number: 723812-HEDS-9140#G00 Termination Style: Terminal Pins Mounting Style: Chassis Mount Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: Codewheel Not Included Built in Switch: No Encoder Type: Optical Pulses per Revolution: 360 Detent: No Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 723812-HEDS-9140#G00
Termination Style: Terminal Pins
Mounting Style: Chassis Mount
Orientation: Vertical
Output Type: Quadrature with Index (Incremental)
Actuator Type: Codewheel Not Included
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 360
Detent: No
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 723812-HEDS-9140#G00
Product Name Encoders - HEDS-9140#G00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details