Broadcom Inc. Encoders - HEDS-9101#E00 HEDS-9101#E00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775888-HEDS-9101#E00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9101 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-E00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775888-HEDS-9101#E00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9101 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-E00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9101#E00
775888-HEDS-9101#E00
Encoders - HEDS-9101#E00 775888-HEDS-9101#E00
Manufacturer: Broadcom Limited Win Source Part Number: 775888-HEDS-9101#E00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDS-9101 Encoder Type: Optical Pulses per Revolution: 200 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9100-E00; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775888-HEDS-9101#E00
Series: HEDS
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDS-9101
Encoder Type: Optical
Pulses per Revolution: 200
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9100-E00;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775888-HEDS-9101#E00
Product Name Encoders - HEDS-9101#E00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147M96G4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
KH2 Series - 418MHz RF Transmitter / Encoder Module - TXE-418-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details