Broadcom Inc. Encoders - HEDS-9041-J00 HEDS-9041-J00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775880-HEDS-9041-J00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDS-9041 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9040-J00; Introduction Date: May 31, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775880-HEDS-9041-J00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDS-9041 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9040-J00; Introduction Date: May 31, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-9041-J00
775880-HEDS-9041-J00
Encoders - HEDS-9041-J00 775880-HEDS-9041-J00
Manufacturer: Broadcom Limited Win Source Part Number: 775880-HEDS-9041-J00 Series: HEDS Termination Style: Terminal Pins Orientation: Right Angle Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDS-9041 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDS-9040-J00; Introduction Date: May 31, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775880-HEDS-9041-J00
Series: HEDS
Termination Style: Terminal Pins
Orientation: Right Angle
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Part Status: Obsolete(EOL)
Family Name: HEDS-9041
Encoder Type: Optical
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDS-9040-J00;
Introduction Date: May 31, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775880-HEDS-9041-J00
Product Name Encoders - HEDS-9041-J00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW9900-TA1-GR - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details