Broadcom Inc. Encoders - HEDS-5645#H06 HEDS-5645#H06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 810866-HEDS-5645#H06 Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 810866-HEDS-5645#H06 Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-5645#H06 - 810866-HEDS-5645#H06 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-5645#H06
810866-HEDS-5645#H06
Encoders - HEDS-5645#H06 810866-HEDS-5645#H06
Manufacturer: Broadcom Limited Win Source Part Number: 810866-HEDS-5645#H06 Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Vertical Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 810866-HEDS-5645#H06
Termination Style: Terminal Pins
Mounting Style: Chassis Mount, Motors
Orientation: Vertical
Output Type: Quadrature with Index (Incremental)
Actuator Type: 1/4" Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 400
Detent: No
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 810866-HEDS-5645#H06
Product Name Encoders - HEDS-5645#H06
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148NSRE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details