Broadcom Inc. Encoders - HEDS-5540#H06 HEDS-5540#H06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 274000-HEDS-5540#H06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 274000-HEDS-5540#H06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-5540#H06
274000-HEDS-5540#H06
Encoders - HEDS-5540#H06 274000-HEDS-5540#H06
Manufacturer: Broadcom Limited Win Source Part Number: 274000-HEDS-5540#H06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 274000-HEDS-5540#H06
Termination Style: Terminal Pins
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Actuator Type: 1/4" Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 400
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 274000-HEDS-5540#H06
Product Name Encoders - HEDS-5540#H06
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BM96 - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details