Broadcom Inc. Encoders - HEDS-5540#A13 HEDS-5540#A13

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920148-HEDS-5540#A13 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDS-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3515, HEDS-5540#A13-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920148-HEDS-5540#A13 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDS-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3515, HEDS-5540#A13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-5540#A13 - 920148-HEDS-5540#A13 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-5540#A13
920148-HEDS-5540#A13
Encoders - HEDS-5540#A13 920148-HEDS-5540#A13
Manufacturer: Broadcom Limited Win Source Part Number: 920148-HEDS-5540#A13 Series: HEDS Features: Rotary Encoder Optical 500 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDS-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3515, HEDS-5540#A13-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920148-HEDS-5540#A13
Series: HEDS
Features: Rotary Encoder Optical 500 Quadrature with Index (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDS-5540
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-3515, HEDS-5540#A13-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920148-HEDS-5540#A13
Product Name Encoders - HEDS-5540#A13
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details