Broadcom Inc. Encoders - HEDS-5540#A11 HEDS-5540#A11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775867-HEDS-5540#A11 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 4mm Open Center Built in Switch: No Family Name: HEDS-5540 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775867-HEDS-5540#A11 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 4mm Open Center Built in Switch: No Family Name: HEDS-5540 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-5540#A11
775867-HEDS-5540#A11
Encoders - HEDS-5540#A11 775867-HEDS-5540#A11
Manufacturer: Broadcom Limited Win Source Part Number: 775867-HEDS-5540#A11 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 4mm Open Center Built in Switch: No Family Name: HEDS-5540 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775867-HEDS-5540#A11
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 4mm Open Center
Built in Switch: No
Family Name: HEDS-5540
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775867-HEDS-5540#A11
Product Name Encoders - HEDS-5540#A11
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details