Broadcom Inc. Sensors, Transducers - Encoders HEDS-5540#A03

Description
Win Source Part Number: 1378558-HEDS-5540#A0 3 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDS Package: Bulk Product Status: Active Base Product Number: HEDS-5540 Mounting Type: Chassis Mount, Motors HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature with Index (Incremental) Orientation: Vertical Actuator Type: 1/8" Open Center Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No
Request a Quote Datasheet
Description
Win Source Part Number: 1378558-HEDS-5540#A0 3 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDS Package: Bulk Product Status: Active Base Product Number: HEDS-5540 Mounting Type: Chassis Mount, Motors HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature with Index (Incremental) Orientation: Vertical Actuator Type: 1/8" Open Center Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1378558-HEDS-5540#A03 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1378558-HEDS-5540#A03
Sensors, Transducers - Encoders 1378558-HEDS-5540#A03
Win Source Part Number: 1378558-HEDS-5540#A0 3 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Series: HEDS Package: Bulk Product Status: Active Base Product Number: HEDS-5540 Mounting Type: Chassis Mount, Motors HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature with Index (Incremental) Orientation: Vertical Actuator Type: 1/8" Open Center Termination Style: Terminal Pins Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No

Win Source Part Number: 1378558-HEDS-5540#A03
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: HEDS
Package: Bulk
Product Status: Active
Base Product Number: HEDS-5540
Mounting Type: Chassis Mount, Motors
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V
Output Type: Quadrature with Index (Incremental)
Orientation: Vertical
Actuator Type: 1/8" Open Center
Termination Style: Terminal Pins
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1378558-HEDS-5540#A03
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5158PNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details