Broadcom Inc. Encoders - HEDM-5600#B13 HEDM-5600#B13

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920141-HEDM-5600#B13 Series: HEDM Features: Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDM-5600 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3939, HEDM-5600#B13-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920141-HEDM-5600#B13 Series: HEDM Features: Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDM-5600 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3939, HEDM-5600#B13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDM-5600#B13
920141-HEDM-5600#B13
Encoders - HEDM-5600#B13 920141-HEDM-5600#B13
Manufacturer: Broadcom Limited Win Source Part Number: 920141-HEDM-5600#B13 Series: HEDM Features: Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDM-5600 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3939, HEDM-5600#B13-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920141-HEDM-5600#B13
Series: HEDM
Features: Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDM-5600
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-3939, HEDM-5600#B13-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920141-HEDM-5600#B13
Product Name Encoders - HEDM-5600#B13
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC148 8-Line To 3-Line Priority Encoders - SN54HC148J - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details