Broadcom Inc. Encoders - HEDM-5500#B06 HEDM-5500#B06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920140-HEDM-5500#B06 Series: HEDM Features: Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDM-5500 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-2018, HEDM5500B06
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920140-HEDM-5500#B06 Series: HEDM Features: Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDM-5500 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-2018, HEDM5500B06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDM-5500#B06
920140-HEDM-5500#B06
Encoders - HEDM-5500#B06 920140-HEDM-5500#B06
Manufacturer: Broadcom Limited Win Source Part Number: 920140-HEDM-5500#B06 Series: HEDM Features: Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDM-5500 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-2018, HEDM5500B06

Manufacturer: Broadcom Limited
Win Source Part Number: 920140-HEDM-5500#B06
Series: HEDM
Features: Rotary Encoder Optical 1000 Quadrature (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDM-5500
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-2018, HEDM5500B06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920140-HEDM-5500#B06
Product Name Encoders - HEDM-5500#B06
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC148 8-Line To 3-Line Priority Encoders - SN54HC148J - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - TVP5150PBS - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details