Broadcom Inc. Encoders - HEDL-9000#U00 HEDL-9000#U00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920137-HEDL-9000#U00 Series: HEDL Package: Bulk Mounting: Chassis Mount Family Name: HEDL-9000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-4249, HEDL-9000#U00-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920137-HEDL-9000#U00 Series: HEDL Package: Bulk Mounting: Chassis Mount Family Name: HEDL-9000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-4249, HEDL-9000#U00-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDL-9000#U00 - 920137-HEDL-9000#U00 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDL-9000#U00
920137-HEDL-9000#U00
Encoders - HEDL-9000#U00 920137-HEDL-9000#U00
Manufacturer: Broadcom Limited Win Source Part Number: 920137-HEDL-9000#U00 Series: HEDL Package: Bulk Mounting: Chassis Mount Family Name: HEDL-9000 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-4249, HEDL-9000#U00-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920137-HEDL-9000#U00
Series: HEDL
Package: Bulk
Mounting: Chassis Mount
Family Name: HEDL-9000
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-4249, HEDL-9000#U00-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920137-HEDL-9000#U00
Product Name Encoders - HEDL-9000#U00
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - AD1890JNZ - Lingto Electronic Limited
Specs
Package Type DIP; 28-PDIP
View Details
Interface - Encoders, Decoders, Converters - TVP5154AIPNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details