Broadcom Inc. Encoders - HEDL-5540#A13 HEDL-5540#A13

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920131-HEDL-5540#A13 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3637, HEDL-5540#A13-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920131-HEDL-5540#A13 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3637, HEDL-5540#A13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDL-5540#A13
920131-HEDL-5540#A13
Encoders - HEDL-5540#A13 920131-HEDL-5540#A13
Manufacturer: Broadcom Limited Win Source Part Number: 920131-HEDL-5540#A13 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3637, HEDL-5540#A13-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920131-HEDL-5540#A13
Series: HEDL
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDL-5540
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-3637, HEDL-5540#A13-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920131-HEDL-5540#A13
Product Name Encoders - HEDL-5540#A13
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - HD1-15531-9 - Lingto Electronic Limited
Specs
Package Type DIP; 40-Cerdip
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147PWT - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details