Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
BROADCOM INC.
HDSP-A153 -- LED CHARACTER AND NUMERIC
Broadcom Inc.
LED Character and Numeric
HDSP-A153
Description
DISPLAY 7-SEG 0.3" SGL RED 10DIP
ODG (Origin Data Global)
Done
Datasheet
Description
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
LED Character and Numeric
HDSP-A153
LED Character and Numeric
HDSP-A153
DISPLAY 7-SEG 0.3" SGL RED 10DIP
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Lasers
Product Number
HDSP-A153
Product Name
LED Character and Numeric
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Laser Diode Driver, Entry Level, 200mA, 6V, 220 VAC
LDX-3412-220V
Specs
Operating Voltage
220 volts
View Details
RS Components, Ltd.
1271563
Specs
Laser Output
Continuous
Laser Wavelength
Red
CDRH Classification
Class IIIb
View Details
Hamamatsu Photonics Europe
Fiber output laser diodes
L13181-01
Specs
Laser Type
Laser Diodes
Wavelength Range
915 nm (9150 Å)
Operating Voltage
2 volts
View Details
Epilog Laser Corp.
Epilog Fusion Edge 24
CO2 Engraving and Cutting Laser Machine -24x24 inch
Specs
Laser Type
Carbon Dioxide Lasers
Laser Wavelength
Invisible
CDRH Classification
Class II
View Details