Broadcom Inc. LED Character and Numeric HDSP-A107

Description
DISP 7SEG 0.3" OV/FL RED 10DIP
Datasheet
Description
DISP 7SEG 0.3" OV/FL RED 10DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - HDSP-A107 - ODG (Origin Data Global)
Shenzhen, China
LED Character and Numeric
HDSP-A107
LED Character and Numeric HDSP-A107
DISP 7SEG 0.3" OV/FL RED 10DIP

DISP 7SEG 0.3" OV/FL RED 10DIP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Lasers
Product Number HDSP-A107
Product Name LED Character and Numeric
Unlock Full Specs
to access all available technical data

Similar Products

 - 564504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class II
Wavelength Range 670 nm (6700 Å)
View Details
CW laser diodes (CWLD) - L8763-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 798 to 810 nm (7980 to 8100 Å)
Operating Voltage 2 volts
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 670 nm (6700 Å)
View Details