Broadcom Inc. General Purpose Motion Control ICs HCTL-1101#PLC

Description
The HCTL-1101 series is a high performance, general purpose motion control IC, fabricated in Avago Technologies CMOS technology. It frees the host processor for other tasks by performing all the time-intensive functions of digital motion control. The programmability of all control parameters provides maximum flexibility and quick design of control systems with a minimum number of components. In addition to the HCTL-1101, the complete control system consists of a host processor to specify commands, an amplifier, and a motor with an incremental encoder (such as the Avago Technologies HEDS-5XXX, -6XXX, -9XXX series). No analog compensation or velocity feedback is necessary. Features Low Power CMOS PDIP and PLCC Versions Available Enhanced Version of the HCTL-1000 DC, DC Brushless, and Step Motor Control Position and Velocity Control Programmable Digital Filter and Commutator 8-Bit Parallel, and PWM Motor Command Ports TTL Compatible SYNC Pin for Coordinating Multiple HCTL-1100 ICs 100 kHz to 2 MHz Operation Encoder Input Port Applications Factory automation at Fast Ethernet speeds Fast Ethernet networking over multimode fiber
Description
The HCTL-1101 series is a high performance, general purpose motion control IC, fabricated in Avago Technologies CMOS technology. It frees the host processor for other tasks by performing all the time-intensive functions of digital motion control. The programmability of all control parameters provides maximum flexibility and quick design of control systems with a minimum number of components. In addition to the HCTL-1101, the complete control system consists of a host processor to specify commands, an amplifier, and a motor with an incremental encoder (such as the Avago Technologies HEDS-5XXX, -6XXX, -9XXX series). No analog compensation or velocity feedback is necessary. Features Low Power CMOS PDIP and PLCC Versions Available Enhanced Version of the HCTL-1000 DC, DC Brushless, and Step Motor Control Position and Velocity Control Programmable Digital Filter and Commutator 8-Bit Parallel, and PWM Motor Command Ports TTL Compatible SYNC Pin for Coordinating Multiple HCTL-1100 ICs 100 kHz to 2 MHz Operation Encoder Input Port Applications Factory automation at Fast Ethernet speeds Fast Ethernet networking over multimode fiber

Suppliers

Company
Product
Description
Supplier Links
General Purpose Motion Control ICs - HCTL-1101#PLC - Broadcom Inc.
San Jose, CA, USA
General Purpose Motion Control ICs
HCTL-1101#PLC
General Purpose Motion Control ICs HCTL-1101#PLC
The HCTL-1101 series is a high performance, general purpose motion control IC, fabricated in Avago Technologies CMOS technology. It frees the host processor for other tasks by performing all the time-intensive functions of digital motion control. The programmability of all control parameters provides maximum flexibility and quick design of control systems with a minimum number of components. In addition to the HCTL-1101, the complete control system consists of a host processor to specify commands, an amplifier, and a motor with an incremental encoder (such as the Avago Technologies HEDS-5XXX, -6XXX, -9XXX series). No analog compensation or velocity feedback is necessary. Features Low Power CMOS PDIP and PLCC Versions Available Enhanced Version of the HCTL-1000 DC, DC Brushless, and Step Motor Control Position and Velocity Control Programmable Digital Filter and Commutator 8-Bit Parallel, and PWM Motor Command Ports TTL Compatible SYNC Pin for Coordinating Multiple HCTL-1100 ICs 100 kHz to 2 MHz Operation Encoder Input Port Applications Factory automation at Fast Ethernet speeds Fast Ethernet networking over multimode fiber

The HCTL-1101 series is a high performance, general purpose motion control IC, fabricated in Avago Technologies CMOS technology. It frees the host processor for other tasks by performing all the time-intensive functions of digital motion control. The programmability of all control parameters provides maximum flexibility and quick design of control systems with a minimum number of components. In addition to the HCTL-1101, the complete control system consists of a host processor to specify commands, an amplifier, and a motor with an incremental encoder (such as the Avago Technologies HEDS-5XXX, -6XXX, -9XXX series). No analog compensation or velocity feedback is necessary.

Features

  • Low Power CMOS
  • PDIP and PLCC Versions Available
  • Enhanced Version of the HCTL-1000
  • DC, DC Brushless, and Step Motor Control
  • Position and Velocity Control
  • Programmable Digital Filter and Commutator
  • 8-Bit Parallel, and PWM Motor Command Ports
  • TTL Compatible
  • SYNC Pin for Coordinating Multiple HCTL-1100 ICs
  • 100 kHz to 2 MHz Operation
  • Encoder Input Port

Applications

  • Factory automation at Fast Ethernet speeds
  • Fast Ethernet networking over multimode fiber
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Motion Controllers
Product Number HCTL-1101#PLC
Product Name General Purpose Motion Control ICs
Configuration PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 716PCDSTS0020 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 volts
Phase   Three Phase
View Details
AccurET Modular - AccurET 400 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details