Newport MKS Piezo Stack Amplifier, 3 Channel, Open-loop Position Control NPC3

Description
The NPC3 is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can supply a permanent current of 40 mA per channel in a voltage range of -20 VDC to 130 VDC. The model NPC3 can operate in open-loop only and doesn’t read feedback from strain gauges. Use this NPC for all Nanopositioning products, except the ones ending with -SG or -D. Dynamic Open-loop Operation In open-loop, a piezoelectric actuator can reach its nominal displacement in approx. one third of the period of its first resonant frequency. The resonant frequencies for all our devices are provided for different loads, see specifications on the individual product pages. For loads in between, a linear relationship between the load and the resonant frequency can be assumed. Example: With 105 g load, the resonant frequency of the NanoPositioning linear stage NPXYZ100 in z-direction is 250 Hz. It can reach its nominal displacement within 1.3 ms. When the stage is excited with a sharp electrical pulse, the stages resonant frequency will be excited resulting in position overshoots with a damped oscillation. Hence, shorter electrical pulses may result in higher super-elevation, but not in shorter rise times. Open Loop Boundary Conditions Another boundary for fast open-loop operation is the current that can be provided by the piezoelectric amplifier. The diagram displays the max. sinusoidal frequency which can be supplied by the NPC3 and NPC3SG amplifiers as a function of the capacitance of the piezoelectric transducer and the voltage amplitude. For other models please see user manual for drive frequency curves. Sensor Pre-amplifier and SIC All Newport NanoPositioning devices with strain gauge feedback feature a sensor identification chip (SIC) and a calibrated pre-amplifier that is housed inside the device, or in a small box that is part of the cable. This pre-amplifier ensures high sensor signal homogeneity that results in considerably higher position accuracy compared to alternative designs where the pre-amplification is done inside the amplifier only. But the calibrated pre-amplifier has even more advantages. In cases when an actuator has to be replaced, there is no need to re-adjust the electronics as long as it is the same actuator type. The SIC contains all relevant information including model type, travel range, etc., and ensures a seamless integration and operation. Manual Control Mode In manual control, the output voltage/position can be set for each channel separately using the 30 step encoder knob on the front panel (where applicable). Pressing the knob toggles between open-loop and closed-loop. The last setting is saved in memory and is loaded after restart. Analog Control Mode Analog control: In analog control, the output voltage/position is controlled by an analog signal applied to the modulation input (0V-10V). In open-loop control, 0 V corresponds to -20V output voltage, and 10V corresponds to 130 V output voltage. In closed-loop control, 0 V corresponds to zero displacement and 10V corresponds to the maximum nominal closed-loop displacement. Analog control and manual control can be used simultaneously and are additive.
Request a Quote
Description
The NPC3 is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can supply a permanent current of 40 mA per channel in a voltage range of -20 VDC to 130 VDC. The model NPC3 can operate in open-loop only and doesn’t read feedback from strain gauges. Use this NPC for all Nanopositioning products, except the ones ending with -SG or -D. Dynamic Open-loop Operation In open-loop, a piezoelectric actuator can reach its nominal displacement in approx. one third of the period of its first resonant frequency. The resonant frequencies for all our devices are provided for different loads, see specifications on the individual product pages. For loads in between, a linear relationship between the load and the resonant frequency can be assumed. Example: With 105 g load, the resonant frequency of the NanoPositioning linear stage NPXYZ100 in z-direction is 250 Hz. It can reach its nominal displacement within 1.3 ms. When the stage is excited with a sharp electrical pulse, the stages resonant frequency will be excited resulting in position overshoots with a damped oscillation. Hence, shorter electrical pulses may result in higher super-elevation, but not in shorter rise times. Open Loop Boundary Conditions Another boundary for fast open-loop operation is the current that can be provided by the piezoelectric amplifier. The diagram displays the max. sinusoidal frequency which can be supplied by the NPC3 and NPC3SG amplifiers as a function of the capacitance of the piezoelectric transducer and the voltage amplitude. For other models please see user manual for drive frequency curves. Sensor Pre-amplifier and SIC All Newport NanoPositioning devices with strain gauge feedback feature a sensor identification chip (SIC) and a calibrated pre-amplifier that is housed inside the device, or in a small box that is part of the cable. This pre-amplifier ensures high sensor signal homogeneity that results in considerably higher position accuracy compared to alternative designs where the pre-amplification is done inside the amplifier only. But the calibrated pre-amplifier has even more advantages. In cases when an actuator has to be replaced, there is no need to re-adjust the electronics as long as it is the same actuator type. The SIC contains all relevant information including model type, travel range, etc., and ensures a seamless integration and operation. Manual Control Mode In manual control, the output voltage/position can be set for each channel separately using the 30 step encoder knob on the front panel (where applicable). Pressing the knob toggles between open-loop and closed-loop. The last setting is saved in memory and is loaded after restart. Analog Control Mode Analog control: In analog control, the output voltage/position is controlled by an analog signal applied to the modulation input (0V-10V). In open-loop control, 0 V corresponds to -20V output voltage, and 10V corresponds to 130 V output voltage. In closed-loop control, 0 V corresponds to zero displacement and 10V corresponds to the maximum nominal closed-loop displacement. Analog control and manual control can be used simultaneously and are additive.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Stack Amplifier, 3 Channel, Open-loop Position Control - NPC3 - Newport MKS
Irvine, CA, United States
Piezo Stack Amplifier, 3 Channel, Open-loop Position Control
NPC3
Piezo Stack Amplifier, 3 Channel, Open-loop Position Control NPC3
The NPC3 is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can supply a permanent current of 40 mA per channel in a voltage range of -20 VDC to 130 VDC. The model NPC3 can operate in open-loop only and doesn’t read feedback from strain gauges. Use this NPC for all Nanopositioning products, except the ones ending with -SG or -D. Dynamic Open-loop Operation In open-loop, a piezoelectric actuator can reach its nominal displacement in approx. one third of the period of its first resonant frequency. The resonant frequencies for all our devices are provided for different loads, see specifications on the individual product pages. For loads in between, a linear relationship between the load and the resonant frequency can be assumed. Example: With 105 g load, the resonant frequency of the NanoPositioning linear stage NPXYZ100 in z-direction is 250 Hz. It can reach its nominal displacement within 1.3 ms. When the stage is excited with a sharp electrical pulse, the stages resonant frequency will be excited resulting in position overshoots with a damped oscillation. Hence, shorter electrical pulses may result in higher super-elevation, but not in shorter rise times. Open Loop Boundary Conditions Another boundary for fast open-loop operation is the current that can be provided by the piezoelectric amplifier. The diagram displays the max. sinusoidal frequency which can be supplied by the NPC3 and NPC3SG amplifiers as a function of the capacitance of the piezoelectric transducer and the voltage amplitude. For other models please see user manual for drive frequency curves. Sensor Pre-amplifier and SIC All Newport NanoPositioning devices with strain gauge feedback feature a sensor identification chip (SIC) and a calibrated pre-amplifier that is housed inside the device, or in a small box that is part of the cable. This pre-amplifier ensures high sensor signal homogeneity that results in considerably higher position accuracy compared to alternative designs where the pre-amplification is done inside the amplifier only. But the calibrated pre-amplifier has even more advantages. In cases when an actuator has to be replaced, there is no need to re-adjust the electronics as long as it is the same actuator type. The SIC contains all relevant information including model type, travel range, etc., and ensures a seamless integration and operation. Manual Control Mode In manual control, the output voltage/position can be set for each channel separately using the 30 step encoder knob on the front panel (where applicable). Pressing the knob toggles between open-loop and closed-loop. The last setting is saved in memory and is loaded after restart. Analog Control Mode Analog control: In analog control, the output voltage/position is controlled by an analog signal applied to the modulation input (0V-10V). In open-loop control, 0 V corresponds to -20V output voltage, and 10V corresponds to 130 V output voltage. In closed-loop control, 0 V corresponds to zero displacement and 10V corresponds to the maximum nominal closed-loop displacement. Analog control and manual control can be used simultaneously and are additive.

The NPC3 is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can supply a permanent current of 40 mA per channel in a voltage range of -20 VDC to 130 VDC. The model NPC3 can operate in open-loop only and doesn’t read feedback from strain gauges. Use this NPC for all Nanopositioning products, except the ones ending with -SG or -D.

Dynamic Open-loop Operation

In open-loop, a piezoelectric actuator can reach its nominal displacement in approx. one third of the period of its first resonant frequency. The resonant frequencies for all our devices are provided for different loads, see specifications on the individual product pages. For loads in between, a linear relationship between the load and the resonant frequency can be assumed. Example: With 105 g load, the resonant frequency of the NanoPositioning linear stage NPXYZ100 in z-direction is 250 Hz. It can reach its nominal displacement within 1.3 ms. When the stage is excited with a sharp electrical pulse, the stages resonant frequency will be excited resulting in position overshoots with a damped oscillation. Hence, shorter electrical pulses may result in higher super-elevation, but not in shorter rise times.

Open Loop Boundary Conditions

Another boundary for fast open-loop operation is the current that can be provided by the piezoelectric amplifier. The diagram displays the max. sinusoidal frequency which can be supplied by the NPC3 and NPC3SG amplifiers as a function of the capacitance of the piezoelectric transducer and the voltage amplitude. For other models please see user manual for drive frequency curves.


Sensor Pre-amplifier and SIC


All Newport NanoPositioning devices with strain gauge feedback feature a sensor identification chip (SIC) and a calibrated pre-amplifier that is housed inside the device, or in a small box that is part of the cable. This pre-amplifier ensures high sensor signal homogeneity that results in considerably higher position accuracy compared to alternative designs where the pre-amplification is done inside the amplifier only. But the calibrated pre-amplifier has even more advantages. In cases when an actuator has to be replaced, there is no need to re-adjust the electronics as long as it is the same actuator type. The SIC contains all relevant information including model type, travel range, etc., and ensures a seamless integration and operation.

Manual Control Mode


In manual control, the output voltage/position can be set for each channel separately using the 30 step encoder knob on the front panel (where applicable). Pressing the knob toggles between open-loop and closed-loop. The last setting is saved in memory and is loaded after restart.


Analog Control Mode


Analog control: In analog control, the output voltage/position is controlled by an analog signal applied to the modulation input (0V-10V). In open-loop control, 0 V corresponds to -20V output voltage, and 10V corresponds to 130 V output voltage. In closed-loop control, 0 V corresponds to zero displacement and 10V corresponds to the maximum nominal closed-loop displacement. Analog control and manual control can be used simultaneously and are additive.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Motion Controllers
Product Number NPC3
Product Name Piezo Stack Amplifier, 3 Channel, Open-loop Position Control
Axes 3.0
Unlock Full Specs
to access all available technical data

Similar Products

High-power, 3-Phase, Sinusoidal DC Brushless Motor Driver - XPS-EDBL - Newport MKS
Specs
Axes 1.0
Motor / System DC Brushless
Power 1200 watts
View Details
Picomotor Controller Kit, Twelve-Axis - 8742-12-KIT - Newport MKS
Specs
Axes 12.0
Communication Ethernet; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details
Picomotor Driver Module, Closed-Loop, 2 Channel - 8743-CL - Newport MKS
Specs
Axes 2.0
Communication Ethernet; RS485; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details