Broadcom Inc. 2500V Bipolar Transistor HCPL-M700

Description
Transistor Output Optocoupler, 1-Element, 2500V Isolation, SO-5 Product overview: HCPL-M700 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M700 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 2500V Isolation, SO-5 Product overview: HCPL-M700 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M700 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2500V Bipolar Transistor
903-HCPL-M700
2500V Bipolar Transistor 903-HCPL-M700
Transistor Output Optocoupler, 1-Element, 2500V Isolation, SO-5 Product overview: HCPL-M700 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M700 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 2500V Isolation, SO-5 Product overview: HCPL-M700 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M700 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700 - 1179178-HCPL-M700 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700
1179178-HCPL-M700
Optoisolators - Transistor, Photovoltaic Output - HCPL-M700 1179178-HCPL-M700
Manufacturer: Broadcom Limited Win Source Part Number: 1179178-HCPL-M700 Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 5μs, 10μs Voltage - Forward (Vf): 1.4V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179178-HCPL-M700
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% at 1.6mA
Current Transfer Ratio (Maximum): 2600% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 5μs, 10μs
Voltage - Forward (Vf): 1.4V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-HCPL-M700 1179178-HCPL-M700
Product Name 2500V Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-M700
IC(max) 60 milliamps
PD 100 milliwatts
hfe 2600
Unlock Full Specs
to access all available technical data