The HCPL-M453-500E is a high-speed, single-channel optocoupler in a surface-mount SO-5 JEDEC MO-155 package, designed for TTL-level signal isolation with a minimum common mode transient immunity of 15,000 V/µs at V_CM = 1500 V. It supports data rates up to 1 Mb/s with an open-collector output and a minimum current transfer ratio of 19% at 16 mA input current. The device is UL1577 recognized for 3750 Vrms isolation for one minute and CSA approved, with RoHS compliance achieved in the -500E option. It occupies approximately one-fourth the footprint of a standard dual-inline package and is compatible with standard surface-mount assembly processes.
1-Ch Optocoupler, 3.75kV Isolation, 1Mbps, SOIC, 50% CTR Product overview: HCPL-M453-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M453-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-M453-500E |
| Product Name | 3.75kV SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |