The HCPL-M452-500E is a single-channel, high-speed, SO-5 surface-mount optocoupler with TTL-compatible open-collector output and 3750 Vrms insulation rating for 1 minute. It features a minimum common mode transient immunity of 15,000 V/µs at 1500 V, 1 Mb/s data rate, and a current transfer ratio of at least 19% at 16 mA input current. The device is RoHS compliant, UL 1577 recognized, and CSA approved, with an operating temperature range of -55°C to +100°C. The SO-5 JEDEC MO-155 package measures 4.4 mm x 8.26 mm and is designed for reflow and wave soldering.
1-Ch Optocoupler, 3.75kV Isolation, 50% CTR, SOIC, 1MBps Product overview: HCPL-M452-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M452-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-M452-500E |
| Product Name | 3.75kV SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |