The HCPL-M452-000E is a single-channel, high-speed optocoupler in a SO-5 surface-mount package, designed for TTL/TTL logic isolation with an open-collector output. It features a 3750 Vrms isolation rating for one minute, a 1 Mb/s data rate, and a minimum current transfer ratio of 19% at 16 mA input current. The device meets UL 1577 and CSA safety standards and is certified for reflow and wave soldering. It has a small footprint, approximately one-fourth the size of a standard DIP, and supports operation from -55°C to +100°C. The part has a 5-pin JEDEC MO-155 package with no through-hole requirements.
1-Ch 3.75kV Isolation Optocoupler, SOIC, 1MBps, DC Input Product overview: HCPL-M452-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-M452-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-M452-000E |
| Product Name | 3.75kV SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |