Broadcom Inc. Isolators - Digital Isolators HCPL-900J-500

Description
DGTL ISO 2500VRMS 4CH GP 16SO
Description
DGTL ISO 2500VRMS 4CH GP 16SO

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
HCPL-900J-500
Isolators - Digital Isolators HCPL-900J-500
DGTL ISO 2500VRMS 4CH GP 16SO

DGTL ISO 2500VRMS 4CH GP 16SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-900J-500
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Circulators - NCC4149A - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 300 to 1500MHz 500W - UIYDI5356A - UIY Inc.
Specs
Component Isolator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details