The Broadcom HCPL-817-W6LE is a phototransistor optocoupler in a 4-pin DIP package with 400-mil lead spacing and IEC/EN/DIN EN 60747-5-5Safety Approval, designed for signal transmission between circuits of different potentials. It provides 5000 V rms isolation, a minimum current transfer ratio of 50% at 5 mA input current, and response times of 4 µs typical. The device is RoHS compliant and rated for operation from -30°C to +100°C with a collector-emitter voltage of 70 V. It is not AEC-Q100 qualified and is not intended for automotive or aerospace use.
1-Ch Transistor Optocoupler, 5kV Isolation, PDIP, 35V VCEO Product overview: HCPL-817-W6LE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W6LE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W6LE |
| Product Name | 5kV 35V Bipolar Transistor |
| IC(max) | 50 milliamps |