The HCPL-817-W6DE is a phototransistor optocoupler in a 300-mil DIP-4 package with gull wing leads for surface mounting, featuring 5000 V rms isolation voltage, a minimum current transfer ratio of 300% at 5 mA input current, and a typical response time of 4 µs. It is UL recognized, CSA approved, and complies with IEC/EN/DIN EN 60747-5-5 and RoHS standards. The device operates from -30°C to +100°C and supports a collector current of up to 50 mA with a collector-emitter voltage rating of 70 V. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
1-Ch Transistor Optocoupler, 5kV Isolation, 35V VCEO, 50mA, PDIP Product overview: HCPL-817-W6DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W6DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W6DE |
| Product Name | 5kV 35V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |