The HCPL-817-W6CE is a phototransistor optocoupler in a 4-pin DIP package with 400-mil lead spacing, surface-mount gull-wing leads, IEC/EN/DIN EN 60747-5-5 safety approval, and RoHS compliance. It provides 5000 V rms isolation voltage, a minimum current transfer ratio of 400% at 5 mA input current, and a typical response time of 4 µs. The device is rated for operation from -30°C to +100°C and is not AEC-Q100 qualified or suitable for automotive or aerospace applications.
Transistor Optocoupler, 5kV Isolation, 400% CTR, PDIP Product overview: HCPL-817-W6CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W6CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W6CE |
| Product Name | 5kV Bipolar Transistor |
| IC(max) | 50 milliamps |