The HCPL-817-W6BE is a phototransistor optocoupler in a 300-mil DIP-4 package with gull wing surface mount leads and IEC/EN/DIN EN 60747-5-5 safety approval. It features 5000 V rms isolation voltage, a minimum current transfer ratio of 130% at 5 mA input current, and a typical response time of 4 μs. The device operates from -30°C to 100°C and supports a collector current of up to 50 mA with a collector-emitter voltage rating of 70 V. It is RoHS compliant and UL and CSA approved, but not certified for automotive or aerospace use.
1-Ch Transistor Optocoupler, 5kV Isolation, 35V VCEO, 50mA, PDIP Product overview: HCPL-817-W6BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W6BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W6BE |
| Product Name | 5kV 35V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |