Broadcom Inc. 5000V DIP Bipolar Transistor HCPL-817-W6AE

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.400, ROHS COMPLIANT, COMPACT, DIP-4 Product overview: HCPL-817-W6AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W6AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.400, ROHS COMPLIANT, COMPACT, DIP-4 Product overview: HCPL-817-W6AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W6AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000V DIP Bipolar Transistor
903-HCPL-817-W6AE
5000V DIP Bipolar Transistor 903-HCPL-817-W6AE
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.400, ROHS COMPLIANT, COMPACT, DIP-4 Product overview: HCPL-817-W6AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W6AE can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.400, ROHS COMPLIANT, COMPACT, DIP-4 Product overview: HCPL-817-W6AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W6AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W6AE - 808454-HCPL-817-W6AE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W6AE
808454-HCPL-817-W6AE
Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W6AE 808454-HCPL-817-W6AE
Manufacturer: Broadcom Limited Win Source Part Number: 808454-HCPL-817-W6AE Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 80% at 5mA Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 4-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 160% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 808454-HCPL-817-W6AE
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 80% at 5mA
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 160% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HCPL-817-W6AE 808454-HCPL-817-W6AE
Product Name 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-817-W6AE
IC(max) 50 milliamps
PD 200 milliwatts
hfe 160
Unlock Full Specs
to access all available technical data