The Broadcom HCPL-817-W60E is a phototransistor optocoupler in a 4-pin DIP package with 400-mil lead spacing, designed for signal isolation between circuits of differing potentials. It features an isolation voltage of 5000 V rms, a minimum current transfer ratio of 50% at 5 mA input current, and a typical response time of 4 µs. The device is housed in a surface mount package with gull wing leads and meets UL 94 V-0, UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety approvals. It operates from -30°C to +100°C and is RoHS compliant. The part is not AEC-Q100 qualified and is not intended for automotive or aerospace applications.
5kV Optocoupler, 1-Ch, 600% CTR, 50mA, PDIP Product overview: HCPL-817-W60E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W60E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W60E |
| Product Name | 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |