The HCPL-817-W0LE is a phototransistor optocoupler in a 4-pin DIP package with 400-mil lead spacing, designed for signal transmission between circuits of different potentials. It features an input-output isolation voltage of 5000 V rms, a minimum current transfer ratio of 50% at 5 mA input current, and a typical response time of 4 µs. The device is UL, CSA, and IEC/EN/DIN EN 60747-5-5 approved, and RoHS compliant. It is not AEC-Q100 qualified and is not intended for automotive or aerospace use.
1-Ch Transistor Optocoupler, 5kV Isolation, 35V VCEO, 50mA Iout, PDIP Product overview: HCPL-817-W0LE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W0LE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W0LE |
| Product Name | 5kV 35V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |