The HCPL-817-W0DE is a phototransistor optocoupler in a 4-pin DIP package with 0.4-inch (10.16-mm) lead spacing. It provides 5000 V rms input-output isolation and has a minimum current transfer ratio of 50% at 5 mA forward current. The device features a typical response time of 4 µs and is UL, CSA, and IEC/EN/DIN EN 60747-5-5 approved. It is RoHS compliant and not rated for automotive, military, or aerospace applications.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.400 INCH, ROHS COMPLIANT, DIP-4 Product overview: HCPL-817-W0DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W0DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W0DE |
| Product Name | 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |