The HCPL-817-W0AE is a phototransistor optocoupler in a 4-pin DIP package with 400-mil (10.16-mm) lead spacing. It features an input-output isolation voltage of 5000 V rms, a minimum current transfer ratio of 80% at an input current of 5 mA and collector-emitter voltage of 5 V, and a typical response time of 4 µs. The device is UL recognized, CSA approved, and meets IEC/EN/DIN EN 60747-5-5 safety standards. It is not AECQ100 qualified and is not intended for automotive, military, or aerospace applications.
1-Ch Transistor Optocoupler, 5kV Isolation, 50mA, PDIP Product overview: HCPL-817-W0AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W0AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W0AE |
| Product Name | 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |