The HCPL-817-W00E is a phototransistor optocoupler in a 4-pin DIP package with 400-mil lead spacing, designed for signal transmission between circuits of different potentials. It offers an isolation voltage of 5000 V rms, a current transfer ratio ranging from 50% to 600%, and a typical response time of 4 µs. The device is UL recognized, CSA approved, and compliant with IEC/EN/DIN EN 60747-5-5. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications. The package dimensions are 7.62 mm wide with a lead pitch of 10.16 mm.
5kV Isolation Optocoupler, 1-Ch, 600% CTR, DIP Product overview: HCPL-817-W00E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-W00E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-W00E |
| Product Name | 5kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |