The HCPL-817-560E is a phototransistor optocoupler in a 300-mil DIP-4 surface mount package with gull wing leads and tape and reel packaging, featuring 5000 V rms input-output isolation voltage, a minimum current transfer ratio of 50% at 5 mA input current, and a typical response time of 4 µs. It is UL recognized, CSA approved, and compliant with IEC/EN/DIN EN 60747-5-5. The part is not AEC-Q100 qualified and is not intended for automotive, military, or aerospace applications.
5kV Isolation Optocoupler, 1-Ch, 600% CTR, 50mA, SMD Product overview: HCPL-817-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-560E |
| Product Name | SMD 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |