The HCPL-817-50LE is a phototransistor optocoupler in a 300-mil DIP-4 package with gull-wing surface-mount leads, containing an LED optically coupled to a phototransistor. It supports 5000 V rms isolation voltage and has a minimum current transfer ratio of 50% at 5 mA input current. The device has a typical response time of 4 µs and meets UL1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety approvals. It is RoHS compliant and intended for non-automotive applications.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.300 INCH, ROHS COMPLIANT, SMD, DIP-4 Product overview: HCPL-817-50LE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-50LE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-50LE |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |