The HCPL-817-500E is a phototransistor optocoupler in a 300-mil DIP-4 surface mount package with gull wing leads and tape and reel packaging, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5000 V rms, a minimum current transfer ratio of 130% at 5 mA input current, and a typical response time of 4 µs. The device meets UL 1577, CSA Component Acceptance Notice #5, and IEC/EN/DIN EN 60747-5-5 safety standards. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
1-Ch Transistor Output Optocoupler, 5kV Isolation, 50mA, SMD Product overview: HCPL-817-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-500E |
| Product Name | SMD 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |