The HCPL-817 series is a phototransistor optocoupler in a 4-pin DIP package, offering 5000 V rms input-output isolation and a minimum current transfer ratio of 50% at 5 mA input current. It features a typical response time of 4 µs and is available in surface-mount configurations with gull-wing leads. The device is UL, CSA, and IEC/EN/DIN EN 60747-5-5 approved, and RoHS compliant. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.300 INCH, ROHS COMPLIANT, SMD, DIP-4 Product overview: HCPL-817-36LE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-36LE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-36LE |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |