The HCPL-817-36DE is a phototransistor optocoupler in a 300-mil DIP-4 package with gull wing surface mount leads, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5000 V rms, a minimum current transfer ratio of 300% at 5 mA input current, and a typical response time of 4 µs. The device is UL recognized, CSA approved, and meets IEC/EN/DIN EN 60747-5-5 safety standards. It is RoHS compliant and rated for operating temperatures from -30°C to +100°C.
1-Ch Transistor Optocoupler, 5kV Isolation, 600% CTR, 50mA, SMD Product overview: HCPL-817-36DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-36DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-36DE |
| Product Name | SMD 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |