1-Ch Transistor Optocoupler, 5kV Isolation, 50mA, SMD Product overview: HCPL-817-36BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-36BE can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRANSISTOR O/P, VDE; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-HCPL-817-36BE | 13M5113 |
| Product Name | SMD 5kV 50mA Bipolar Transistor | Optocoupler, Transistor O/p, Vde; No. Of Channels Broadcom |
| IC(max) | 50 milliamps | |
| PD | 200 milliwatts | |
| hfe | 600 |