The HCPL-817-36AE is a phototransistor optocoupler in a 300-mil DIP-4 surface mount package with gull wing leads, designed for signal isolation between circuits of different potentials. It features 5000 Vrms input-output isolation, a minimum current transfer ratio of 80% at 5 mA input current, and a typical response time of 4 µs. The device is UL recognized, CSA approved, and meets IEC/EN/DIN EN 60747-5-5 standards. It is RoHS compliant and rated for operation from -30°C to +100°C with a collector-emitter voltage of 70 V and maximum collector current of 50 mA.
5kV Isolation Transistor Optocoupler, 1-Ch, 35V VCEO, 50mA, SMD Product overview: HCPL-817-36AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 35V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 35V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-36AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-36AE |
| Product Name | SMD 5kV 35V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |