The HCPL-817-30LE is a phototransistor optocoupler in a 300-mil DIP-4 surface mount package with gull wing leads, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5000 V rms, a current transfer ratio between 50% and 100%, a typical response time of 4 µs, and complies with UL, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards. It is RoHS compliant and not qualified for automotive or aerospace use.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.300 INCH, ROHS COMPLIANT, SMD, DIP-4 Product overview: HCPL-817-30LE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-30LE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-30LE |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |