The HCPL-817-30DE is a phototransistor optocoupler in a 300-mil DIP-4 package with gull-wing surface mount leads, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5000 V rms, a minimum current transfer ratio (CTR) of 130% at an input current of 5 mA and collector-emitter voltage of 5 V, and a typical response time of 4 µs. The device is RoHS compliant, UL recognized, CSA approved, and meets IEC/EN/DIN EN 60747-5-5 safety standards. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
5kV Isolation Transistor Optocoupler, 1-Ch, 600% CTR, 50mA, SMD Product overview: HCPL-817-30DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-30DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-30DE |
| Product Name | SMD 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |