The HCPL-817-30BE is a phototransistor optocoupler in a 300-mil DIP-4 surface mount package with gull wing leads, featuring 5000 V rms isolation voltage, a current transfer ratio between 130% and 260% at 5 mA input current, and a typical response time of 4 µs. It is UL, CSA, and IEC/EN/DIN EN 60747-5-5 approved, RoHS compliant, and operates from -30°C to +100°C. The device is not AEC-Q100 qualified or recommended for automotive use.
5kV Isolation Transistor Optocoupler, 1-Ch, 600% CTR, 50mA, SMD Product overview: HCPL-817-30BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-30BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-30BE |
| Product Name | SMD 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |