The HCPL-817 is a phototransistor optocoupler in a 4-pin DIP package with 5000 V rms isolation voltage, designed for signal transmission between circuits of different potentials. It features a minimum current transfer ratio of 50% at 5 mA input current and a typical response time of 4 µs. The part is approved to UL1577, CSA, and IEC/EN/DIN EN 60747-5-5 standards, and is RoHS compliant. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
1-Ch Transistor Optocoupler, 5kV Isolation, 50mA, PDIP Product overview: HCPL-817-06LE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-06LE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-06LE |
| Product Name | 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |